3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 3 1/2 in Width x 132 in Length - 62716 60440160376

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 1/2 in wide by 132 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 1/2 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 3 1/2 in Width x 132 in Length - 62716 - 051119-62716 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 3 1/2 in Width x 132 in Length - 62716
051119-62716
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 3 1/2 in Width x 132 in Length - 62716 051119-62716
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 1/2 in wide by 132 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 1/2 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-62716
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 3 1/2 in Width x 132 in Length - 62716
Belt Type Nonwoven
Backing Cloth
Width 3.50 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794862 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66261007023 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts, 3" x 18" - 794553-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details