3M Cubitron coated 960G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 20. This particular 3M sanding belt is 10 in wide by 90 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051119-51790 |
| Product Name | 3M Cubitron 960G Coated Ceramic Sanding Belt - 20 Grit - 10 in Width x 90 in Length - 51790 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 10.00 inch (254 mm) |