3M 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 36 in Width x 75 in Length - 27840 60440154403

Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 36 in wide by 75 in long.
Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 36 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 36 in Width x 75 in Length - 27840 - 051115-27840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 36 in Width x 75 in Length - 27840
051115-27840
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 36 in Width x 75 in Length - 27840 051115-27840
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 36 in wide by 75 in long.

3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 36 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27840
Product Name 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 36 in Width x 75 in Length - 27840
Belt Type Nonwoven
Backing Cloth
Width 36.00 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794852 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norzon® Plus Job Pack - 07660749264 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 3" x 21" - 794119-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details