3M 3M 472L Silicon Carbide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49792 60440141616

Description
3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49792 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49792 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 472L Silicon Carbide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49792 - 051111-49792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 472L Silicon Carbide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49792
051111-49792
3M 472L Silicon Carbide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49792 051111-49792
3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49792 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49792 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49792
Product Name 3M 472L Silicon Carbide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49792
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norzon® Plus H875 Speed Grip - 66261123618 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Mounting HookLoop
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details