3M 3M 472L Silicon Carbide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - 14964 60440141574

Description
3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14964 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14964 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 472L Silicon Carbide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - 14964 - 051144-14964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 472L Silicon Carbide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - 14964
051144-14964
3M 472L Silicon Carbide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - 14964 051144-14964
3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14964 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 472L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14964 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14964
Product Name 3M 472L Silicon Carbide Lapping Film Roll - 30 Micron Grade - 4 in Width x 150 ft Length - 14964
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Fine Grit Paper Cut Sheet - 07660702050 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 100
View Details