3M 3M 658WY Diamond Lapping Film Sheet - 1200 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 20689 60440139388

Description
3M 658WY lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20689 lapping film sheet having a grade of 1200 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 658WY lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20689 lapping film sheet having a grade of 1200 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 658WY Diamond Lapping Film Sheet - 1200 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 20689 - 051141-20689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 658WY Diamond Lapping Film Sheet - 1200 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 20689
051141-20689
3M 658WY Diamond Lapping Film Sheet - 1200 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 20689 051141-20689
3M 658WY lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20689 lapping film sheet having a grade of 1200 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 658WY lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20689 lapping film sheet having a grade of 1200 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-20689
Product Name 3M 658WY Diamond Lapping Film Sheet - 1200 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 20689
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Adalox® A213 Paper Sheet - 66261102900 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Waterproof Mesh Screen Rolls - R5875 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 900.00 inch (22860 mm)
View Details
Abrasive Paper, 4-1/2" x 5-1/2" Polinet - 742105-0C-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details