3M 3M Cubitron 963G Coated Ceramic Spiral Band - 50 Grit - 1 1/2 in Width - 1/2 in Diameter - 20357 60440127292

Description
3M Cubitron coated 963G spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.
Description
3M Cubitron coated 963G spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Spiral Band - 50 Grit - 1 1/2 in Width - 1/2 in Diameter - 20357 - 051141-20357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Spiral Band - 50 Grit - 1 1/2 in Width - 1/2 in Diameter - 20357
051141-20357
3M Cubitron 963G Coated Ceramic Spiral Band - 50 Grit - 1 1/2 in Width - 1/2 in Diameter - 20357 051141-20357
3M Cubitron coated 963G spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

3M Cubitron coated 963G spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051141-20357
Product Name 3M Cubitron 963G Coated Ceramic Spiral Band - 50 Grit - 1 1/2 in Width - 1/2 in Diameter - 20357
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123072 - Norton Abrasives
Specs
Type Ceramic
Max Speed 4500 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs - Z4035F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details