3M 3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 20308 60440126807

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 20308 - 051141-20308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 20308
051141-20308
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 20308 051141-20308
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051141-20308
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 20308
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502686 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed ? to 6200 rpm
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Spiral Band Sleeves - 46071 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed 10000 rpm
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details