3M 3M Cubitron 747D Coated Ceramic Spiral Band - P150 Grit - 2 in Width - 1/2 in Diameter - 20297 60440126690

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P150.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P150.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - P150 Grit - 2 in Width - 1/2 in Diameter - 20297 - 051141-20297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - P150 Grit - 2 in Width - 1/2 in Diameter - 20297
051141-20297
3M Cubitron 747D Coated Ceramic Spiral Band - P150 Grit - 2 in Width - 1/2 in Diameter - 20297 051141-20297
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P150.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P150.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051141-20297
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - P150 Grit - 2 in Width - 1/2 in Diameter - 20297
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137542 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - WEI-50504 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Backing / Base Metal; Aluminum
View Details
Mounted Flap Wheels - PE402 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details