3M 3M 366L Aluminum Oxide Lapping Film Roll - 180 Micron Grade - PSA Attachment - 4 1/2 in Width x 150 ft Length - 20665 60440125809

Description
3M 366L lapping film roll uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20665 lapping film roll having a grade of 180 Micron. The lapping film roll has a width of 4 1/2 in and length of 150 ft.
Description
3M 366L lapping film roll uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20665 lapping film roll having a grade of 180 Micron. The lapping film roll has a width of 4 1/2 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 366L Aluminum Oxide Lapping Film Roll - 180 Micron Grade - PSA Attachment - 4 1/2 in Width x 150 ft Length - 20665 - 051141-20665 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 366L Aluminum Oxide Lapping Film Roll - 180 Micron Grade - PSA Attachment - 4 1/2 in Width x 150 ft Length - 20665
051141-20665
3M 366L Aluminum Oxide Lapping Film Roll - 180 Micron Grade - PSA Attachment - 4 1/2 in Width x 150 ft Length - 20665 051141-20665
3M 366L lapping film roll uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20665 lapping film roll having a grade of 180 Micron. The lapping film roll has a width of 4 1/2 in and length of 150 ft.

3M 366L lapping film roll uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20665 lapping film roll having a grade of 180 Micron. The lapping film roll has a width of 4 1/2 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-20665
Product Name 3M 366L Aluminum Oxide Lapping Film Roll - 180 Micron Grade - PSA Attachment - 4 1/2 in Width x 150 ft Length - 20665
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper Sheet - 7660700631 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 180
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details