3M 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.748 in Width x 900 ft Length - 20657 60440125726

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20657 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.748 in and length of 900 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20657 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.748 in and length of 900 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.748 in Width x 900 ft Length - 20657 - 051141-20657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.748 in Width x 900 ft Length - 20657
051141-20657
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.748 in Width x 900 ft Length - 20657 051141-20657
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20657 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.748 in and length of 900 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20657 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.748 in and length of 900 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-20657
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.748 in Width x 900 ft Length - 20657
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
No-Fil® Norton SG® A975 Roll - 66261149566 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Pressure Sensitive Paper, Pressure Sensitive Abrasive Paper - 742095-8A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details