3M 3M Hookit 366L Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 3/4 in Width x 5 in Length - 20640 60440125551

Description
3M Hookit 366L lapping film sheet uses aluminum oxide as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20640 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 3/4 in and length of 5 in.
Description
3M Hookit 366L lapping film sheet uses aluminum oxide as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20640 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 3/4 in and length of 5 in.

Suppliers

Company
Product
Description
Supplier Links
3M Hookit 366L Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 3/4 in Width x 5 in Length - 20640 - 051141-20640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Hookit 366L Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 3/4 in Width x 5 in Length - 20640
051141-20640
3M Hookit 366L Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 3/4 in Width x 5 in Length - 20640 051141-20640
3M Hookit 366L lapping film sheet uses aluminum oxide as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20640 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 3/4 in and length of 5 in.

3M Hookit 366L lapping film sheet uses aluminum oxide as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 20640 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 3/4 in and length of 5 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-20640
Product Name 3M Hookit 366L Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 3/4 in Width x 5 in Length - 20640
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Norton Metal AO Coarse Spiral Band - 66261146078 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Hook & Loop Abrasive Paper, 6" Round - Surface Conditioning Discs - 794614-2 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1308 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 1800.00 inch (45720 mm)
Width 8.00 inch (203 mm)
View Details