3M 3M 143BI CBN 11V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 150 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/4 in - Abrasive Material Depth: 0.125 in - 20749 60440117376

Description
3M 143BI tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of 150. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.
Description
3M 143BI tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of 150. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 143BI CBN 11V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 150 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/4 in - Abrasive Material Depth: 0.125 in - 20749 - 051115-20749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 143BI CBN 11V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 150 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/4 in - Abrasive Material Depth: 0.125 in - 20749
051115-20749
3M 143BI CBN 11V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 150 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/4 in - Abrasive Material Depth: 0.125 in - 20749 051115-20749
3M 143BI tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of 150. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

3M 143BI tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 3 3/4 in. 3M incorporates this CBN material into the tool & cutter grinding wheel forming a grit of 150. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-20749
Product Name 3M 143BI CBN 11V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 150 Grit - 3 3/4 in Diameter - 1 1/2 in Center Hole - Thickness 1 1/4 in - Abrasive Material Depth: 0.125 in - 20749
Type CBN
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini XXL A Type 27 Grinding Wheel - 66252843787 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Outer Diameter 2 to 4 inch (50.8 to 102 mm)
Thickness 0.0310 to 0.5000 inch (0.7874 to 12.7 mm)
Bore / Shank 0.3120 to 0.2500 inch (7.92 to 6.35 mm)
View Details