3M 3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 0.728 in Width x 900 ft Length - 20712 60440116915

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20712 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 0.728 in and length of 900 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20712 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 0.728 in and length of 900 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 0.728 in Width x 900 ft Length - 20712 - 051115-20712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 0.728 in Width x 900 ft Length - 20712
051115-20712
3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 0.728 in Width x 900 ft Length - 20712 051115-20712
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20712 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 0.728 in and length of 900 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20712 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 0.728 in and length of 900 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-20712
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 0.728 in Width x 900 ft Length - 20712
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton 3X Sheet Job Pack - 07660702638 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .030
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details