3M 3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.551 in Width x 450 ft Length - 20702 60440116816

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20702 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.551 in and length of 450 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20702 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.551 in and length of 450 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.551 in Width x 450 ft Length - 20702 - 051115-20702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.551 in Width x 450 ft Length - 20702
051115-20702
3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.551 in Width x 450 ft Length - 20702 051115-20702
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20702 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.551 in and length of 450 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20702 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.551 in and length of 450 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-20702
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.551 in Width x 450 ft Length - 20702
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Black Ice™ Waterproof T402 Paper; - 66261139377 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Straight Cartridge Rolls - 45411 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details