3M 3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.787 in Width x 900 ft Length - 20700 60440116790

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20700 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.787 in and length of 900 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20700 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.787 in and length of 900 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.787 in Width x 900 ft Length - 20700 - 051115-20700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.787 in Width x 900 ft Length - 20700
051115-20700
3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.787 in Width x 900 ft Length - 20700 051115-20700
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20700 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.787 in and length of 900 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20700 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 0.787 in and length of 900 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-20700
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 0.787 in Width x 900 ft Length - 20700
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WoodSand Garnet Coarse Grit Paper Sheet - 7660705504 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Garnet
Grit Size 80
View Details
Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Waterproof Mesh Screen Rolls - R5869 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 360.00 inch (9144 mm)
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742513-A-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details