3M 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.669 in Width x 900 ft Length - 20692 60440116717

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20692 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20692 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.669 in Width x 900 ft Length - 20692 - 051115-20692 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.669 in Width x 900 ft Length - 20692
051115-20692
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.669 in Width x 900 ft Length - 20692 051115-20692
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20692 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20692 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-20692
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.669 in Width x 900 ft Length - 20692
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Spiral Band - 66261146020 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details