3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 84008 60430049134

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 84008 - 051144-84008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 84008
051144-84008
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 84008 051144-84008
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-84008
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 84008
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333516 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 1883417 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Abrasive Belts, 3" x 18" - 742313-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.35 inch (187 mm)
Length 7.3 inch (187 mm)
View Details