3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 2 1/2 in wide by 60 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051144-74328 |
| Product Name | 3M Cubitron 963G Coated Ceramic Sanding Belt - 40 Grit - 2 1/2 in Width x 60 in Length - 74328 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 2.50 inch (63.5 mm) |