3M 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 2 in Width x 48 in Length - 13533 60430038525

Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 48 in long.
Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 48 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 2 in Width x 48 in Length - 13533 - 051144-13533 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 2 in Width x 48 in Length - 13533
051144-13533
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 2 in Width x 48 in Length - 13533 051144-13533
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 48 in long.

3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 48 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-13533
Product Name 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 2 in Width x 48 in Length - 13533
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333538 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2794789 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3/8" x 21" - A-34481-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.70 inch (221 mm)
Length 8.7 inch (221 mm)
View Details