3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 14884 60430036495

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 14884 - 051144-14884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 14884
051144-14884
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 14884 051144-14884
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-14884
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 72 in Length - 14884
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333451 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2794807 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 5.5 inch (140 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/4" x 21" - A-34534 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details