3M 3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Medium Grade - 6 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66527 60410016053

Description
3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 10200 RPMs.
Description
3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 10200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Medium Grade - 6 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66527 - 051115-66527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Medium Grade - 6 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66527
051115-66527
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Medium Grade - 6 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66527 051115-66527
3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 10200 RPMs.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 10200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 051115-66527
Product Name 3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Medium Grade - 6 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66527
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843244 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Cut-Off Wheels 3
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details
Cut-Off Wheels - Zip wheel Spin-on - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details