3M 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 6 in Width x 48 in Length - 94738 60410013167

Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 6 in wide by 48 in long.
Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 6 in wide by 48 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 6 in Width x 48 in Length - 94738 - 051125-94738 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 6 in Width x 48 in Length - 94738
051125-94738
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 6 in Width x 48 in Length - 94738 051125-94738
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 6 in wide by 48 in long.

3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 6 in wide by 48 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-94738
Product Name 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 6 in Width x 48 in Length - 94738
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 66623327858 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 1830963 - RS Components, Ltd.
Specs
Width 1.38 inch (35 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34512-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.10 inch (180 mm)
Length 7.1 inch (180 mm)
View Details