3M 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 1 in Width x 11 in Length - 94716 60410012946

Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1 in wide by 11 in long.
Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1 in wide by 11 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 1 in Width x 11 in Length - 94716 - 051125-94716 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 1 in Width x 11 in Length - 94716
051125-94716
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 1 in Width x 11 in Length - 94716 051125-94716
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1 in wide by 11 in long.

3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1 in wide by 11 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-94716
Product Name 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 1 in Width x 11 in Length - 94716
Belt Type Nonwoven
Backing Cloth
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66623333416 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 2794940 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 4" x 24" - 742322-9 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.90 inch (201 mm)
Length 7.9 inch (201 mm)
View Details