3M 3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 4 in Width x 150 ft Length - 14087 60410006971

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14087 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14087 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 4 in Width x 150 ft Length - 14087 - 051144-14087 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 4 in Width x 150 ft Length - 14087
051144-14087
3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 4 in Width x 150 ft Length - 14087 051144-14087
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14087 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14087 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14087
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 4 in Width x 150 ft Length - 14087
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Gold Reserve H290 AO Coarse Grit Paper PSA File Strip - 63642506195 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details