3M 3M 384F Aluminum Oxide Sanding Belt - 6 in Width x 48 in Length - 45581 60403332363

Description
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 6 in wide by 48 in long.
Description
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 6 in wide by 48 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 384F Aluminum Oxide Sanding Belt - 6 in Width x 48 in Length - 45581 - 076308-45581 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 384F Aluminum Oxide Sanding Belt - 6 in Width x 48 in Length - 45581
076308-45581
3M 384F Aluminum Oxide Sanding Belt - 6 in Width x 48 in Length - 45581 076308-45581
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 6 in wide by 48 in long.

3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 6 in wide by 48 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 076308-45581
Product Name 3M 384F Aluminum Oxide Sanding Belt - 6 in Width x 48 in Length - 45581
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333593 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795123 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3/8" x 21" - A-34475 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.35 inch (187 mm)
Length 7.3 inch (187 mm)
View Details