3M 3M 384F Aluminum Oxide Sanding Belt - 1 in Width x 42 in Length - 45579 60403332348

Description
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 42 in long.
Description
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 42 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 384F Aluminum Oxide Sanding Belt - 1 in Width x 42 in Length - 45579 - 076308-45579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 384F Aluminum Oxide Sanding Belt - 1 in Width x 42 in Length - 45579
076308-45579
3M 384F Aluminum Oxide Sanding Belt - 1 in Width x 42 in Length - 45579 076308-45579
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 42 in long.

3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 42 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 076308-45579
Product Name 3M 384F Aluminum Oxide Sanding Belt - 1 in Width x 42 in Length - 45579
Belt Type Nonwoven
Backing Cloth
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333449 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795000 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 21" - 794119-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details