3M 3M 384F Aluminum Oxide Sanding Belt - 2 in Width x 60 in Length - 45575 60403332306

Description
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 60 in long.
Description
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 384F Aluminum Oxide Sanding Belt - 2 in Width x 60 in Length - 45575 - 076308-45575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 384F Aluminum Oxide Sanding Belt - 2 in Width x 60 in Length - 45575
076308-45575
3M 384F Aluminum Oxide Sanding Belt - 2 in Width x 60 in Length - 45575 076308-45575
3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 60 in long.

3M 384F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 076308-45575
Product Name 3M 384F Aluminum Oxide Sanding Belt - 2 in Width x 60 in Length - 45575
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66261008317 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2795123 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/4" x 21" - A-34534 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 9.80 inch (249 mm)
Length 9.8 inch (249 mm)
View Details