Weiler Abrasives 2" Coated Abrasive Shop Roll, 80AO 65232

Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Coated Abrasive Shop Roll, 80AO
65232
2" Coated Abrasive Shop Roll, 80AO 65232
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
  • Resin over resin bonded
  • Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains
  • The cotton cloth provides a tougher, durable backing for longer life
  • J-flex cloth provides a higher degree of flexibility to conform to contoured part
  • Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Belts
Product Number 65232
Product Name 2" Coated Abrasive Shop Roll, 80AO
Applications & Materials Abraded Medium
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795004 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66254499800 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Zirconia Alumina Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
Length 36.0 inch (914 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.80 inch (198 mm)
Length 7.8 inch (198 mm)
View Details