3M 3M 362L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 14085 60200005068

Description
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14085 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14085 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 362L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 14085 - 051144-14085 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 362L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 14085
051144-14085
3M 362L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 14085 051144-14085
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14085 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14085 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14085
Product Name 3M 362L Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 14085
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Spiral Band - 66261146094 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 220
View Details