3M 3M 263X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 9 in Width x 11 in Length - 50123 60070010040

Description
3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50123 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50123 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 263X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 9 in Width x 11 in Length - 50123 - 051111-50123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 263X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 9 in Width x 11 in Length - 50123
051111-50123
3M 263X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 9 in Width x 11 in Length - 50123 051111-50123
3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50123 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50123 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50123
Product Name 3M 263X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 9 in Width x 11 in Length - 50123
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660748335 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Flat Tape - 4/32
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details