3M 3M 461X Silicon Carbide Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - UPC: 0-00-51111-50090-3 - 50090 60070009711

Description
3M 461X lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50090 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 461X lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50090 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 461X Silicon Carbide Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - UPC: 0-00-51111-50090-3 - 50090 - 051111-50090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 461X Silicon Carbide Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - UPC: 0-00-51111-50090-3 - 50090
051111-50090
3M 461X Silicon Carbide Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - UPC: 0-00-51111-50090-3 - 50090 051111-50090
3M 461X lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50090 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 461X lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50090 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50090
Product Name 3M 461X Silicon Carbide Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - UPC: 0-00-51111-50090-3 - 50090
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Fine Grit Paper Sheet - 7660701830 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 150
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details