3M 3M 668X Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49985 60070008630

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49985 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49985 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49985 - 051111-49985 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49985
051111-49985
3M 668X Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49985 051111-49985
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49985 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49985 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49985
Product Name 3M 668X Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49985
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131695 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
ScotchBrite™ Light Duty Cleansing Pad - 7445 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
View Details
Straight Cartridge Rolls - 45456 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details