3M 3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49984 60070008622

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49984 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49984 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49984 - 051111-49984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49984
051111-49984
3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49984 051111-49984
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49984 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49984 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49984
Product Name 3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 49984
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Fine Grit Paper Sheet - 07660768168 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .040
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details