3M 3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 4 in Width x 50 ft Length - 49974 60070008523

Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49974 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 4 in and length of 50 ft.
Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49974 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 4 in Width x 50 ft Length - 49974 - 051111-49974 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 4 in Width x 50 ft Length - 49974
051111-49974
3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 4 in Width x 50 ft Length - 49974 051111-49974
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49974 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49974 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49974
Product Name 3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 4 in Width x 50 ft Length - 49974
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Norton WallSand A479 SC Fine Grit Paper Cut Sheet - 7660701919 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Silicon Carbide
Grit Size 150
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details