3M 3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 49795 60070008242

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49795 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49795 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 49795 - 051111-49795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 49795
051111-49795
3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 49795 051111-49795
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49795 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49795 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49795
Product Name 3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 49795
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Coarse Grit Paper Sheet - 07660768163 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details