3M 3M 061X Chromium Oxide Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 11 in Length - 14052 60070002633

Description
3M 061X lapping film sheet uses chromium oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14052 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 061X lapping film sheet uses chromium oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14052 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 061X Chromium Oxide Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 11 in Length - 14052 - 051144-14052 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 061X Chromium Oxide Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 11 in Length - 14052
051144-14052
3M 061X Chromium Oxide Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 11 in Length - 14052 051144-14052
3M 061X lapping film sheet uses chromium oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14052 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 061X lapping film sheet uses chromium oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14052 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14052
Product Name 3M 061X Chromium Oxide Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 11 in Length - 14052
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

MultiSand Sheet Job Pack - 07660700354 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Mesh Screens - X1587B - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Grit Size 100
System ANSI - CAMI or Coated
View Details
Hook & Loop Abrasive Paper, 6" Round (8 Holes) - 794609-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details