3M 3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 80827 60060001579

Description
3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 80827 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.
Description
3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 80827 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Suppliers

Company
Product
Description
Supplier Links
3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 80827 - 051144-80827 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 80827
051144-80827
3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 80827 051144-80827
3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 80827 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 80827 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-80827
Product Name 3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 80827
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Sheet - 66261101862 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
ScotchBrite™ MultiFlex Abrasive Sheets - 7521 - DME Company
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 8.00 inch (203 mm)
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1258 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 20.12 inch (511 mm)
Width 8.00 inch (203 mm)
View Details