3M 3M 468X Silicon Carbide Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 72246 60020014829

Description
3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 72246 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.
Description
3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 72246 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Suppliers

Company
Product
Description
Supplier Links
3M 468X Silicon Carbide Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 72246 - 051111-72246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468X Silicon Carbide Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 72246
051111-72246
3M 468X Silicon Carbide Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 72246 051111-72246
3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 72246 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 72246 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-72246
Product Name 3M 468X Silicon Carbide Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 72246
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Medium Grit Paper Sheet - 7660747735 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details