3M 3M 631X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 69989 60020012260

Description
3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69989 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69989 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 631X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 69989 - 051111-69989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 631X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 69989
051111-69989
3M 631X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 69989 051111-69989
3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69989 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69989 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69989
Product Name 3M 631X Diamond Lapping Film Sheet - 0.5 Micron Grade - 9 in Width x 11 in Length - 69989
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

MultiSand Sheet Job Pack - 07660700358 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60 to 180
View Details