3M 3M 663X Diamond Lapping Film Sheet - 30 Micron Grade - 9 in Width x 11 in Length - 69986 60020012237

Description
3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69986 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69986 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 663X Diamond Lapping Film Sheet - 30 Micron Grade - 9 in Width x 11 in Length - 69986 - 051111-69986 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663X Diamond Lapping Film Sheet - 30 Micron Grade - 9 in Width x 11 in Length - 69986
051111-69986
3M 663X Diamond Lapping Film Sheet - 30 Micron Grade - 9 in Width x 11 in Length - 69986 051111-69986
3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69986 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69986 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69986
Product Name 3M 663X Diamond Lapping Film Sheet - 30 Micron Grade - 9 in Width x 11 in Length - 69986
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Blaze CA Coarse Spiral Band - 66261146017 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
3M ™ Lapping Film Sheets - DLF6X603661X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details
Nylon Hand Pads - NS744 Series - DME Company
Specs
Product Type Roll or Tape (optional feature)
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
View Details