3M 3M 661X Diamond Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 69968 60020012054

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69968 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69968 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 69968 - 051111-69968 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 69968
051111-69968
3M 661X Diamond Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 69968 051111-69968
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69968 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69968 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69968
Product Name 3M 661X Diamond Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 69968
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Spiral Band - 66261146021 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1278Q - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742509-3-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 60
View Details