3M 3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 6 in Width x 6 in Length - 69957 60020011940

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69957 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 6 in and length of 6 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69957 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 6 in Width x 6 in Length - 69957 - 051111-69957 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 6 in Width x 6 in Length - 69957
051111-69957
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 6 in Width x 6 in Length - 69957 051111-69957
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69957 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69957 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69957
Product Name 3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 6 in Width x 6 in Length - 69957
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Spiral Band - 66261146017 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60 to 180
View Details