3M 3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69921 60020011585

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69921 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69921 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69921 - 051111-69921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69921
051111-69921
3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69921 051111-69921
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69921 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69921 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69921
Product Name 3M 661X Diamond Lapping Film Sheet - 0.5 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69921
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131685 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details