3M 3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69920 60020011577

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69920 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69920 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69920 - 051111-69920 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69920
051111-69920
3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69920 051111-69920
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69920 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69920 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69920
Product Name 3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69920
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® Norton SG® A975 Roll - 66261149561 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Abrasive Cloth Rolls -  - DME Company
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Backing / Base Cloth
View Details
Mesh Screens - X1593C - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 24.00 inch (610 mm)
Width 12.00 inch (305 mm)
View Details