3M 3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 69917 60020011544

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69917 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69917 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 69917 - 051111-69917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 69917
051111-69917
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 69917 051111-69917
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69917 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69917 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69917
Product Name 3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 69917
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve H290 AO Coarse Grit Paper H&L File Strip - 66623334805 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 220
View Details
Full Taper Cartridge Rolls - 45700 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.50 inch (38.1 mm)
View Details