3M 3M 661X Diamond Lapping Film Sheet - 3 Micron Grade - 3 in Width x 4 in Length - 69899 60020011361

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69899 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 4 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69899 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 3 Micron Grade - 3 in Width x 4 in Length - 69899 - 051111-69899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 3 Micron Grade - 3 in Width x 4 in Length - 69899
051111-69899
3M 661X Diamond Lapping Film Sheet - 3 Micron Grade - 3 in Width x 4 in Length - 69899 051111-69899
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69899 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 4 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69899 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 3 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69899
Product Name 3M 661X Diamond Lapping Film Sheet - 3 Micron Grade - 3 in Width x 4 in Length - 69899
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131687 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details