3M 3M 661X Diamond Lapping Film Roll - 0.1 Micron Grade - 3 in Width x 50 ft Length - 69849 60020010868

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69849 lapping film roll having a grade of 0.1 Micron. The lapping film roll has a width of 3 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69849 lapping film roll having a grade of 0.1 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 0.1 Micron Grade - 3 in Width x 50 ft Length - 69849 - 051111-69849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 0.1 Micron Grade - 3 in Width x 50 ft Length - 69849
051111-69849
3M 661X Diamond Lapping Film Roll - 0.1 Micron Grade - 3 in Width x 50 ft Length - 69849 051111-69849
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69849 lapping film roll having a grade of 0.1 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69849 lapping film roll having a grade of 0.1 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69849
Product Name 3M 661X Diamond Lapping Film Roll - 0.1 Micron Grade - 3 in Width x 50 ft Length - 69849
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand SC Fine Grit Paper PSA Cut Sheet - 7660705446 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Silicon Carbide
Grit Size 150
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Full Taper Cartridge Rolls - 45699 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.50 inch (38.1 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 742137-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 40
View Details