3M 3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 2 in Width x 50 ft Length - 69831 60020010686

Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69831 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 2 in and length of 50 ft.
Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69831 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 2 in Width x 50 ft Length - 69831 - 051111-69831 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 2 in Width x 50 ft Length - 69831
051111-69831
3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 2 in Width x 50 ft Length - 69831 051111-69831
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69831 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69831 lapping film roll having a grade of 45 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69831
Product Name 3M 663X Diamond Lapping Film Roll - 45 Micron Grade - 2 in Width x 50 ft Length - 69831
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Spiral Band - 66261146079 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details