3M 3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - 69809 60020010462

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69809 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69809 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - 69809 - 051111-69809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - 69809
051111-69809
3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - 69809 051111-69809
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69809 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69809 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69809
Product Name 3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - 69809
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

WoodSand Sheet Job Pack - 07660701582 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking
Backing / Base Paper
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details